Amphenol Corporation DDR2 SO DIMM 10033853-052ASLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052ASLF.
Request a Quote Datasheet
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052ASLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 10033853-052ASLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
10033853-052ASLF
DDR2 SO DIMM 10033853-052ASLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052ASLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052ASLF.

Supplier's Site
Inline Module Sockets - 609-5830-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
609-5830-ND
Inline Module Sockets 609-5830-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle

Buy Now Datasheet
Connector, Ddr2 Sodimm, 200Pos; Memory / Card Type Amphenol Communications Solutions - 45AC0721 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ddr2 Sodimm, 200Pos; Memory / Card Type Amphenol Communications Solutions
45AC0721
Connector, Ddr2 Sodimm, 200Pos; Memory / Card Type Amphenol Communications Solutions 45AC0721
CONNECTOR, DDR2 SODIMM, 200POS; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, DDR2 SODIMM, 200POS; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
So-Dimm 200P Assy-10033853-052Aslf Rohs Compliant Amphenol - 79AH8517 - Newark, An Avnet Company
Chicago, IL, United States
So-Dimm 200P Assy-10033853-052Aslf Rohs Compliant Amphenol
79AH8517
So-Dimm 200P Assy-10033853-052Aslf Rohs Compliant Amphenol 79AH8517
SO-DIMM 200P ASSY-10033853-052ASL F ROHS COMPLIANT: YES

SO-DIMM 200P ASSY-10033853-052ASLF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10033853-052ASLF 609-5830-ND 45AC0721
Product Name DDR2 SO DIMM Inline Module Sockets Connector, Ddr2 Sodimm, 200Pos; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers