PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10103TLF.
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
164 Pos 2mm Card Edge Conn, Female, Solder, Thru-Hole Product overview: 10018783-10103TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10103TL
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Card Type: Secure Digital - microSD?
Gender: Receptacle
Number of Positions: 5
Card Thickness: 0.062" (1.57mm)
Number of Rows: 2
Pitch: 0.200" (5.08mm)
Read Out: Dual
Features: RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead
Mounting Type: Fixed
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN PCI EXP FMALE 164POS 0.039
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10018783-10103TLF | 609-1971-ND | 10018783-10103TLF | 345-10018783-10103TLF | 53W2110 | 10018783-10103TLF | |
| Product Name | PCI Express | Edgeboard Connectors | Connectors | Electronic Connector | Connectors,Interconnects | Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector | |||||
| Voltage Rating | 300 volts | ||||||
| Current Rating | 1.1 amps | 1.1 amps | |||||
| Gender | Female / Jack | Female / Jack | |||||
| Mounting | Through Hole | Fixed | Through Hole Mount | Through Hole |