BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 9 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10063847-409HLF.
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
BI HDR 100/2.54CC-10063847-
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10063847-409HLF | 10063847-409HLF-ND | 64AC0893 |
| Product Name | BergStik ® | Headers, Male Pins | Bi Hdr 100/2.54Cc-10063847-409Hlf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |