PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10122TLF.
x8 Vertical Card Edge Connector, 98 Positions, 1 mm (0.039 in.) Pitch
98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
PCI EXPRESS TH 98P-10018783-10122TL
Amphenol Communications Solutions | FCI | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 10018783-10122TLF | 10018783-10122TLF | 609-1976-ND | 53W2115 |
Product Name | PCI Express | Board and Wire Connectors, Edge Card Connectors, PCI Express Connectors, Color (Housing)=Black | Edgeboard Connectors | Pci Express Th 98P-10018783-10122Tlf / Tray Rohs Compliant Amphenol Communications Solutions |
Connector Type | Card Edge Connector | Card Edge Connector | ||
Voltage Rating | 300 volts | 300 volts | ||
Current Rating | 1.1 amps | 1.1 amps | ||
Termination | High - Temperature Nylon, Glass - Filled, UL94V-0 |