Amphenol Corporation SATA 10029364-001LF

Description
SATA, SATA, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10029364-001LF.
Request a Quote Datasheet
Description
SATA, SATA, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10029364-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA, SATA, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10029364-001LF.

SATA, SATA, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10029364-001LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2004-10029364-001LF
SMD Electronic Connector 2004-10029364-001LF
SATA RCP 22POS Female RA SMD Connector, 15P/7S Product overview: 10029364-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10029364-001LF can be used for catalog matching and distributor lookup.

SATA RCP 22POS Female RA SMD Connector, 15P/7S Product overview: 10029364-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10029364-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 10029364-001LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10029364-001LF
Connectors 10029364-001LF
CONN RCPT SATA 22POS R/A SMD

CONN RCPT SATA 22POS R/A SMD

Buy Now
Pluggable Connector Assemblies - 609-1028-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1028-ND
Pluggable Connector Assemblies 609-1028-ND
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10029364-001LF - 853552-10029364-001LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10029364-001LF
853552-10029364-001LF
Pluggable Connectors - 10029364-001LF 853552-10029364-001LF
Manufacturer: AMPHENOL Win Source Part Number: 853552-10029364-001L F Features: Position Connector Package: Tray Family Name: 10029364 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: Q3271958H, 609-1028, 10029364001LF

Manufacturer: AMPHENOL
Win Source Part Number: 853552-10029364-001LF
Features: Position Connector
Package: Tray
Family Name: 10029364
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: Q3271958H, 609-1028, 10029364001LF

Buy Now Datasheet
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts Amphenol Communications Solutions - 43K4440 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts Amphenol Communications Solutions
43K4440
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts Amphenol Communications Solutions 43K4440
SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
10029364-001Lf-S-Ata Comb Rec R/a Smt Rohs Compliant Amphenol - 79AH8515 - Newark, An Avnet Company
Chicago, IL, United States
10029364-001Lf-S-Ata Comb Rec R/a Smt Rohs Compliant Amphenol
79AH8515
10029364-001Lf-S-Ata Comb Rec R/a Smt Rohs Compliant Amphenol 79AH8515
10029364-001LF-S-ATA COMB REC R/A SMT ROHS COMPLIANT: YES

10029364-001LF-S-ATA COMB REC R/A SMT ROHS COMPLIANT: YES

Supplier's Site
Sata Receptacle, Smt, 22Way; No. Of Contacts Amphenol Communications Solutions - 74AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Sata Receptacle, Smt, 22Way; No. Of Contacts Amphenol Communications Solutions
74AC2465
Sata Receptacle, Smt, 22Way; No. Of Contacts Amphenol Communications Solutions 74AC2465
SATA RECEPTACLE, SMT, 22WAY; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SATA RECEPTACLE, SMT, 22WAY; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connector Assemblies - 10029364-001LF - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
10029364-001LF
Pluggable Connector Assemblies 10029364-001LF
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connectors - 10029364-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10029364-001LF
Pluggable Connectors 10029364-001LF
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10029364-001LF 2004-10029364-001LF 10029364-001LF 609-1028-ND 853552-10029364-001LF 43K4440 79AH8515 10029364-001LF 10029364-001LF
Product Name SATA SMD Electronic Connector Connectors Pluggable Connector Assemblies Pluggable Connectors - 10029364-001LF Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts Amphenol Communications Solutions 10029364-001Lf-S-Ata Comb Rec R/a Smt Rohs Compliant Amphenol Pluggable Connector Assemblies Pluggable Connectors
Connector Type PC Card Connector SATA; Receptacle
Geometry Right Angle Receptacle
Termination Surface Mount Surface Mount Solder
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data