Amphenol Corporation DDR2 SO DIMM 10033854-052FSLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Reverse Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033854-052FSLF.
Request a Quote Datasheet
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Reverse Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033854-052FSLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 10033854-052FSLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
10033854-052FSLF
DDR2 SO DIMM 10033854-052FSLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Reverse Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033854-052FSLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Reverse Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033854-052FSLF.

Supplier's Site
Inline Module Sockets - 609-1008-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
609-1008-ND
Inline Module Sockets 609-1008-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount

200 Position SODIMM DDR2 SDRAM Socket Surface Mount

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 10033854-052FSLF - 1120906-10033854-052FSLF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10033854-052FSLF
1120906-10033854-052FSLF
Memory Connectors - Inline Module Sockets - 10033854-052FSLF 1120906-10033854-052FSLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1120906-10033854-052 FSLF Packaging: Tray Number of Positions: 200 Mounting Style: SMT, 30° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Reverse Memory Type: DDR2 SDRAM Standards: MO-274 Categories: Connectors, Interconnects Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1120906-10033854-052FSLF
Packaging: Tray
Number of Positions: 200
Mounting Style: SMT, 30° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Reverse
Memory Type: DDR2 SDRAM
Standards: MO-274
Categories: Connectors, Interconnects
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Memory Card Connector Sodimm 200 Position; Memory / Card Type Amphenol Communications Solutions - 12T3010 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Sodimm 200 Position; Memory / Card Type Amphenol Communications Solutions
12T3010
Memory Card Connector Sodimm 200 Position; Memory / Card Type Amphenol Communications Solutions 12T3010
MEMORY CARD CONNECTOR SODIMM 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY CARD CONNECTOR SODIMM 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10033854-052FSLF 609-1008-ND 1120906-10033854-052FSLF 12T3010
Product Name DDR2 SO DIMM Inline Module Sockets Memory Connectors - Inline Module Sockets - 10033854-052FSLF Memory Card Connector Sodimm 200 Position; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28577-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details