SAS, SAS, Storage and Server Connector, Header, Vertical, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10041724-001LF
29 Position SAS Plug Connector Solder Surface Mount
SAS VERTICAL PLUG; No. of Contacts:29Contacts;
CONN SAS PLUG 29POS SLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10041724-001LF | 609-1546-ND | 73K1771 | 10041724-001LF |
| Product Name | SAS | Pluggable Connector Assemblies | Sas Vertical Plug; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | SAS | ||
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 500 volts | |||
| Current Rating | 1.5 amps |