SAS, SAS 3.0 Connectors, Storage and Server Connector, 29 Position Vertical Press-Fit Receptacle., Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10031077-001LF
29 Position SAS Receptacle Connector Press-Fit Through Hole
SAS VERTICAL RECEPTACLE; No. of Contacts:29Contacts;
CONN SAS RCPT 29POS PRESSFIT PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10031077-001LF | 609-1529-ND | 43K4441 | 10031077-001LF |
| Product Name | SAS | Pluggable Connector Assemblies | Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Press-Fit | Press Fit | ||
| Voltage Rating | 500 volts | |||
| Current Rating | 1.5 amps | |||
| Connector Type | SAS |