PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-102PLF.
CONN PCI EXP FMALE 98POS 0.039
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Card Edge Connector, 98 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, ROHS COMPLIANT Product overview: 10061913-102PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-102PLF can be used for catalog matching and distributor lookup.
CONN PCI EXP FMALE 98POS 0.039
PCI EXPRESS SMT 98P-10061913-102PLF / Reel
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10061913-102PLF | 609-10061913-102PLFCT-ND | 345-10061913-102PLF | 10061913-102PLF | 25AC0027 |
| Product Name | PCI Express | Edgeboard Connectors | SMD Electronic Connector | Edgeboard Connectors | Pci Express Smt 98P-10061913-102Plf / Reel Amphenol Communications Solutions |
| Connector Type | Card Edge Connector; PC Card Connector | ||||
| Voltage Rating | 300 volts | ||||
| Current Rating | 1.1 amps | ||||
| Gender | Female / Jack | Female / Jack |