MINI USB, MINI USB 2.0- AB Type Receptacle conn. Right Angle Surface Mount Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10033527-N3112MLF.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811950-10033527-N311
Packaging: Reel
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port T/R Product overview: 10033527-N3112MLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10033527-N3112M
USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
MINI USB AB TYPE RECEPT
MINI USB AB TYPE RECEPT.-10033527-N31
USB Connectors 10033527-N3112MLF-MI
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10033527-N3112MLF | 811950-10033527-N3112MLF | 2032-10033527-N3112MLF | 609-10033527-N3112MLFCT-ND | 40Y2852 | 10033527-N3112MLF |
| Product Name | MINI USB | USB, DVI, HDMI Connectors - 10033527-N3112MLF | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | Mini Usb Ab Type Recept.-10033527-N3112Mlf / Tap/rl Rohs Compliant Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB - mini AB | USB | USB | |
| Geometry | Right Angle | |||||
| Termination | Surface Mount | |||||
| Category | USB | |||||
| Gender | Female / Jack |