Amphenol Corporation Power Edge Card 10046971-003LF

Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 35P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-003LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 35P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10046971-003LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10046971-003LF
Power Edge Card 10046971-003LF
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 35P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-003LF.

Power Edge Card, Power Edge Card connector, Power connectors, 2 x 35P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-003LF.

Supplier's Site Datasheet
Edgeboard Connectors - 609-2859-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2859-ND
Edgeboard Connectors 609-2859-ND
"70 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"70 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
429-10046971-003LF
Electronic Connector 429-10046971-003LF
Card Edge Connector, 70 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 10046971-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-003LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 70 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 10046971-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-003LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 22M2245 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
22M2245
Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 22M2245
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10046971-003LF 609-2859-ND 429-10046971-003LF 22M2245
Product Name Power Edge Card Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Solder To Board SolderRoHS Compliant: Yes
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data