Amphenol Corporation PCI Express 10018783-10210TLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10210TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10210TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10018783-10210TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10210TLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10210TLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
345-10018783-10210TLF
Electronic Connector 345-10018783-10210TLF
Card Edge Connector, 36 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Solder Terminal, Locking, Black Insulator, ROHS COMPLIANT Product overview: 10018783-10210TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10210TL F can be used for catalog matching and distributor lookup.

Card Edge Connector, 36 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Solder Terminal, Locking, Black Insulator, ROHS COMPLIANT Product overview: 10018783-10210TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10210TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-1981-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-1981-ND
Edgeboard Connectors 609-1981-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Cardedge Conn, Pcie, Dual Side, 36Pos; Card Edge Connector Type Amphenol Communications Solutions - 53W2121 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Pcie, Dual Side, 36Pos; Card Edge Connector Type Amphenol Communications Solutions
53W2121
Cardedge Conn, Pcie, Dual Side, 36Pos; Card Edge Connector Type Amphenol Communications Solutions 53W2121
CARDEDGE CONN, PCIE, DUAL SIDE, 36POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARDEDGE CONN, PCIE, DUAL SIDE, 36POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10018783-10210TLF 345-10018783-10210TLF 609-1981-ND 53W2121
Product Name PCI Express Electronic Connector Edgeboard Connectors Cardedge Conn, Pcie, Dual Side, 36Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data