PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10212TLF.
98 Pos 2 Row Female Header, 2mm Pitch, Solder, Straight Product overview: 10018783-10212TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10212TL
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARDEDGE CONN, PCIE, DUAL SIDE, 98POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10018783-10212TLF | 345-10018783-10212TLF | 609-1983-ND | 53W2123 |
| Product Name | PCI Express | Electronic Connector | Edgeboard Connectors | Cardedge Conn, Pcie, Dual Side, 98Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 1.1 amps | 1.1 amps | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder |