Amphenol Corporation Quickie ® 10056845-108LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 8 Positions, 2.54 mm (0.1 in.), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056845-108LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 8 Positions, 2.54 mm (0.1 in.), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056845-108LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 10056845-108LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
10056845-108LF
Quickie ® 10056845-108LF
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 8 Positions, 2.54 mm (0.1 in.), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056845-108LF

Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 8 Positions, 2.54 mm (0.1 in.), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056845-108LF

Supplier's Site Datasheet
Headers, Male Pins - 609-10056845-108LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10056845-108LF-ND
Headers, Male Pins 609-10056845-108LF-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8733 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8733
Wtb Conn, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8733
WTB CONN, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 10056845 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 10056845 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10056845-108LF 609-10056845-108LF-ND 28AH8733
Product Name Quickie ® Headers, Male Pins Wtb Conn, Header, 8Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details