Amphenol Corporation PCI Express 10061913-101CLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101CLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101CLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-101CLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-101CLF
PCI Express 10061913-101CLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101CLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101CLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
345-10061913-101CLF
SMD Electronic Connector 345-10061913-101CLF
64 Pos Card Edge Connector, 1mm, SMD, 2 Rows, 30u Tin/Ni Product overview: 10061913-101CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-101CLF can be used for catalog matching and distributor lookup.

64 Pos Card Edge Connector, 1mm, SMD, 2 Rows, 30u Tin/Ni Product overview: 10061913-101CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-101CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1034114-10061913-101CLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1034114-10061913-101CLF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1034114-10061913-101CLF
Win Source Part Number: 1034114-10061913-101 CLF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 64 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp, Pick and Place, Solder Retention Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon, Glass Filled Gender: Female Standard Package: 60 Mounting: SMD (SMT) Card Type: PCI Express™ Number of Positions/Bay/Row: 11; 21 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 10076266-101TLF; 87715-9100; 10025026-10001TLF; G630H641621EU; 10025026-10101TLF; 6-1734774-910061913- 101CLF.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10061913101CLF,609-2 883 Base Product Number: 10061913

Win Source Part Number: 1034114-10061913-101CLF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Locking Ramp, Pick and Place, Solder Retention
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon, Glass Filled
Gender: Female
Standard Package: 60
Mounting: SMD (SMT)
Card Type: PCI Express™
Number of Positions/Bay/Row: 11; 21
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 10076266-101TLF; 87715-9100; 10025026-10001TLF; G630H641621EU; 10025026-10101TLF; 6-1734774-910061913-101CLF.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10061913101CLF,609-2883
Base Product Number: 10061913

Buy Now Datasheet
Edgeboard Connectors - 609-2883-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2883-ND
Edgeboard Connectors 609-2883-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 12T3014 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
12T3014
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 12T3014
CARD EDGE CONN, DUAL SIDE, 64POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10061913-101CLF 345-10061913-101CLF 1034114-10061913-101CLF 609-2883-ND 12T3014
Product Name PCI Express SMD Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Termination Solder Solder
Mounting SMD (SMT) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 384295-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details