Amphenol Corporation Edgeboard Connectors 10018784-10203TLF

Description
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet
Description
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 609-2028-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2028-ND
Edgeboard Connectors 609-2028-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Singapore, Singapore
1.1A 300V Electronic Connector
345-10018784-10203TLF
1.1A 300V Electronic Connector 345-10018784-10203TLF
164 Pos 2 Row Female Header, 2mm Pitch, Solder, 1.1A, 300V Product overview: 10018784-10203TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.1A, 300V, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10203TL F can be used for catalog matching and distributor lookup.

164 Pos 2 Row Female Header, 2mm Pitch, Solder, 1.1A, 300V Product overview: 10018784-10203TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.1A, 300V, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10203TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions - 53W2189 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
53W2189
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions 53W2189
CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-2028-ND 345-10018784-10203TLF 53W2189
Product Name Edgeboard Connectors 1.1A 300V Electronic Connector Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 164 #
Unlock Full Specs
to access all available technical data