DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 90 100 150 200 250 300 350 500 1000 1500 1569
Product Name Notes
"10 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"22 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"24 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"26 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"28 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"30 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"32 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"34 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"36 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"38 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"42 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"44 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"46 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"48 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"50 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Header Connector 0.079"" (2.00mm) Surface Mount Tin"
"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"7 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"8 (2 x 4) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole, Right Angle, Vertical"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To SOIC Surface Mount"
15 Position D-Type, Micro-D Plug, Male Pins Connector
15, 15 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
25 Position D-Type, Micro-D Plug, Male Pins Connector
25, 25 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
29 Position SAS Receptacle Connector Solder Surface Mount
2MM DR MGRID VREC SMT TUBE PHBR
2MMDR V REC SMT/KAPTONO/CAPT&R.7
4 Position Spring Battery Contact Connector Surface Mount
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
6 Position Spring Battery Contact Connector Surface Mount
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle
7 Position Individual Wires Connector Black IDC 24-28 AWG, Stranded Through Hole, Press-Fit
7 Position Individual Wires Connector Green IDC 24-28 AWG, Stranded Through Hole, Press-Fit
7 Position Individual Wires Connector White IDC 24-28 AWG, Stranded Through Hole, Press-Fit
8 (1 x 8) Pos SIP Socket Gold Surface Mount
8 (1 x 8) Pos SIP Socket Gold Through Hole
8 Position DIP, DIL - Header Connector Forked Tin
8 Position SIP, SIL - Header Connector Post Tin
9 Position D-Type, Micro-D Plug, Male Pins Connector
9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
CONN JACK 12PORT PCB
CONN JACK 16PORT PCB
CONN JACK 1PORT PCB
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
CONN JACK 8PORT PCB
CONN RCPT 14POS 0.079 GOLD SMD
IC Socket Adapter SOIC To JEDEC Through Hole
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5e
MGRID VREC DR W/OPGS GFLF 4CKT
MGRID VREC SMT W/OCAPPGS .13AULF
MGRID VREC SMT W/OCAPW/PGS .13AU
OMNIBALL SPRING-LOADED PIN; LARG
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole

<< Prev Next >>