Amphenol Corporation DDR2 SO DIMM 10033853-052FSLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052FSLF.
Request a Quote Datasheet
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052FSLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 10033853-052FSLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
10033853-052FSLF
DDR2 SO DIMM 10033853-052FSLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052FSLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-052FSLF.

Supplier's Site
Hard To Find - 10033853-052FSLF - 1120905-10033853-052FSLF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10033853-052FSLF
1120905-10033853-052FSLF
Hard To Find - 10033853-052FSLF 1120905-10033853-052FSLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1120905-10033853-052 FSLF Packaging: Tray Number of Positions: 200 Mounting Style: SMT, 30° Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-274 Categories: Connectors, Interconnects Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1120905-10033853-052FSLF
Packaging: Tray
Number of Positions: 200
Mounting Style: SMT, 30° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Standards: MO-274
Categories: Connectors, Interconnects
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Connectors - 10033853-052FSLF - Heilind Electronics, Inc.
Wilmington, MA, United States
SO-DIMM 200P ASSY

SO-DIMM 200P ASSY

Buy Now
Inline Module Sockets - 609-1006-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
609-1006-ND
Inline Module Sockets 609-1006-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle

Buy Now Datasheet
Inline Module Sockets - 10033853-052FSLF - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
10033853-052FSLF
Inline Module Sockets 10033853-052FSLF
CONN SKT SODIMM 200POS SMD

CONN SKT SODIMM 200POS SMD

Supplier's Site Datasheet
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions - 10R2152 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions
10R2152
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions 10R2152
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:-; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI DDR II Series RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:-; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FCI DDR II Series RoHS Compliant: Yes

Supplier's Site Datasheet
So-Dimm 200P Assy-10033853-052Fslf Rohs Compliant Amphenol - 79AH8518 - Newark, An Avnet Company
Chicago, IL, United States
So-Dimm 200P Assy-10033853-052Fslf Rohs Compliant Amphenol
79AH8518
So-Dimm 200P Assy-10033853-052Fslf Rohs Compliant Amphenol 79AH8518
SO-DIMM 200P ASSY-10033853-052FSL F ROHS COMPLIANT: YES

SO-DIMM 200P ASSY-10033853-052FSLF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10033853-052FSLF 1120905-10033853-052FSLF 10033853-052FSLF 609-1006-ND 10033853-052FSLF 10R2152
Product Name DDR2 SO DIMM Hard To Find - 10033853-052FSLF Connectors Inline Module Sockets Inline Module Sockets Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 354329-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Screw Connectors - 36-7691-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details