DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
36
37
38
39
40
41
42
43
44
45
46
47
48
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| ".024"" STROKE SPRING-LOADED PIN" | |
| "9 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "9 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "9 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "9 Position Receptacle Connector 0.098"" (2.50mm) Through Hole Tin" | |
| "PC Pin Terminal Connector Through Hole Gold 0.036"" (0.91mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.036"" (0.91mm) Dia" | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 16 (6 + 10 Power) Position Din Connector Header, Male Pins Gold Through Hole | |
| 17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 20 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 20 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole, Right Angle | |
| 240 Position DIMM DDR2 SDRAM Socket Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 32 (24 + 8 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 48 (42 + 6 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Through Hole | |
| 64 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 64 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 64 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 64 Position Din Connector Header, Male Pins Through Hole | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 80 (78 + 2 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Individual Wires Connector Black IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 9 Position Individual Wires Connector White IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 96 Position Din Connector Header, Male Pins Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle | |
| BGA 345 POS, 1.27MM PITCH, FEMAL | |
| CONN D-SUB PLUG 37POS VERT SLDR | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| Connector Header Board Edge, Through Hole, Right Angle 53 position | |
| Connector Header Through Hole, Right Angle 4 position | |
| CONTACT SPRING LOADED T/H | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole, Solder Cup | |
| Contact Spring Through Hole | |
| D-SUB M 13W3 ANG MA 20A UNC NM30 | |
| LOW PROFILE THROUGH HOLE SPRING- | |
| Position Connector | |
| Position Din Connector | |
| Position ZQSFP+ Cage Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| ZQSFP+ 1X CG W/WINGED SF/1 RL/CL |
| << Prev | Next >> |