Amphenol Corporation PCI Express 10018783-10003TLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10003TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10003TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10018783-10003TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10003TLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10003TLF.

Supplier's Site Datasheet
Connectors Unreviewed - 10018783-10003TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
10018783-10003TLF
Connectors Unreviewed 10018783-10003TLF
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Singapore, Singapore
Electronic Connector
345-10018783-10003TLF
Electronic Connector 345-10018783-10003TLF
164 Pos 2mm Card Edge Connector, Straight, Solder, Thru-Hole Product overview: 10018783-10003TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10003TL F can be used for catalog matching and distributor lookup.

164 Pos 2mm Card Edge Connector, Straight, Solder, Thru-Hole Product overview: 10018783-10003TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10003TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-1963-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-1963-ND
Edgeboard Connectors 609-1963-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 32T4981 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
32T4981
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 32T4981
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10018783-10003TLF 10018783-10003TLF 345-10018783-10003TLF 609-1963-ND 32T4981
Product Name PCI Express Connectors Unreviewed Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps 1.1 amps
Gender Female / Jack Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data