Amphenol Corporation SATA 10017660-001LF

Description
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Through Hole, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10017660-001LF.
Request a Quote Datasheet
Description
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Through Hole, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10017660-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Through Hole, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10017660-001LF.

SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Through Hole, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10017660-001LF.

Supplier's Site Datasheet
Singapore, Singapore
500V 1.5A Electronic Connector
2004-10017660-001LF
500V 1.5A Electronic Connector 2004-10017660-001LF
22 Pos 1 Row Receptacle, Gold Plated Copper Alloy, 500V, 1.5A, Solder Product overview: 10017660-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10017660-001LF can be used for catalog matching and distributor lookup.

22 Pos 1 Row Receptacle, Gold Plated Copper Alloy, 500V, 1.5A, Solder Product overview: 10017660-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10017660-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1030195-10017660-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1030195-10017660-001LF
Connectors, Interconnects - Pluggable Connectors 1030195-10017660-001LF
Win Source Part Number: 1030195-10017660-001 LF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 22 Features: Board Guide, Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle Standard Package: 48 Mounting Type: Through Hole Alternative Parts (Cross-Reference): SSW-122-01-G-S; BCS-122-L-S-TE; BCS-122-L-S-PE; 1-215297-6; 2-215297-0; 6-534237-4; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-1030,10017660001 LF Base Product Number: 10017660

Win Source Part Number: 1030195-10017660-001LF
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 22
Features: Board Guide, Board Lock
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 48
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): SSW-122-01-G-S; BCS-122-L-S-TE; BCS-122-L-S-PE; 1-215297-6; 2-215297-0; 6-534237-4;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-1030,10017660001LF
Base Product Number: 10017660

Buy Now Datasheet
Pluggable Connector Assemblies - 609-1030-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1030-ND
Pluggable Connector Assemblies 609-1030-ND
22 Position SATA Receptacle Connector Solder Through Hole

22 Position SATA Receptacle Connector Solder Through Hole

Buy Now Datasheet
Sata Connector, Receptacle, 22 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 12T3008 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Receptacle, 22 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
12T3008
Sata Connector, Receptacle, 22 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 12T3008
SATA CONNECTOR, RECEPTACLE, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

SATA CONNECTOR, RECEPTACLE, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 10017660-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10017660-001LF
Pluggable Connectors 10017660-001LF
CONN SATA RCPT 22POS SLD PCB

CONN SATA RCPT 22POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10017660-001LF 2004-10017660-001LF 1030195-10017660-001LF 609-1030-ND 12T3008 10017660-001LF
Product Name SATA 500V 1.5A Electronic Connector Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Sata Connector, Receptacle, 22 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Termination Through Hole Solder Solder Through Hole
Voltage Rating 500 volts
Current Rating 1.5 amps 1.5 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data