Amphenol Corporation Card Edge Connectors - Edgeboard Connectors - 10056847-101LF 10056847-101LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904850-10056847-101L F Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10056847 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-4943-2, 609-4943-1, 10056847-101LF-ND, 609-4943-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904850-10056847-101L F Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10056847 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-4943-2, 609-4943-1, 10056847-101LF-ND, 609-4943-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 10056847-101LF - 904850-10056847-101LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10056847-101LF
904850-10056847-101LF
Card Edge Connectors - Edgeboard Connectors - 10056847-101LF 904850-10056847-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904850-10056847-101L F Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 10056847 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-4943-2, 609-4943-1, 10056847-101LF-ND, 609-4943-6

Manufacturer: AMPHENOL
Win Source Part Number: 904850-10056847-101LF
Features: 20 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10056847
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-4943-2, 609-4943-1, 10056847-101LF-ND, 609-4943-6

Buy Now Datasheet
Edgeboard Connectors - 609-4943-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4943-6-ND
Edgeboard Connectors 609-4943-6-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-4943-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4943-1-ND
Edgeboard Connectors 609-4943-1-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-4943-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4943-2-ND
Edgeboard Connectors 609-4943-2-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
429-10056847-101LF
SMD Electronic Connector 429-10056847-101LF
Conn Card Edge F 20 POS 0.8mm Solder RA SMD Product overview: 10056847-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10056847-101LF can be used for catalog matching and distributor lookup.

Conn Card Edge F 20 POS 0.8mm Solder RA SMD Product overview: 10056847-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10056847-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 10056847-101LF - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
10056847-101LF
Edgeboard Connectors 10056847-101LF
CONN EDGE DUAL FMALE 20POS 0.031

CONN EDGE DUAL FMALE 20POS 0.031

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 59AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
59AC8813
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 59AC8813
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 93T4505 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
93T4505
Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 93T4505
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Ra Card Edge 20P-Conn Rohs Compliant Amphenol - 79AH8541 - Newark, An Avnet Company
Chicago, IL, United States
Ra Card Edge 20P-Conn Rohs Compliant Amphenol
79AH8541
Ra Card Edge 20P-Conn Rohs Compliant Amphenol 79AH8541
RA CARD EDGE 20P-CONN ROHS COMPLIANT: YES

RA CARD EDGE 20P-CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904850-10056847-101LF 609-4943-6-ND 429-10056847-101LF 10056847-101LF 59AC8813 79AH8541
Product Name Card Edge Connectors - Edgeboard Connectors - 10056847-101LF Edgeboard Connectors SMD Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions Ra Card Edge 20P-Conn Rohs Compliant Amphenol
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Gender Female / Jack
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data