0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 12 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen-free & Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-1210EHLF.
Manufacturer: Amphenol FCI
Win Source Part Number: 1003087-10051922-121
Packaging: Reel - TR
Number of Positions: 12
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2μin (0.05μm)
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.051" (1.30mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA9T), Nylon 9T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
"12 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"12 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"12 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Card Edge Connector, 12 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-1210EHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-1210EHL
CONNECTOR, FPC/FFC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
CONNECTOR, FPC/FFC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
-55°C~+85°C Slide Lock 12P Bottom Contact Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10051922-1210EHLF | 1003087-10051922-1210EHLF | 609-5310-2-ND | 350-10051922-1210EHLF | 24T9719 | 10051922-1210EHLF |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (FlatFlexible) Connectors - 10051922-1210EHLF | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connector, Fpc/ffc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | Connectors >> FFC/FPC Connectors |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Surface Mount | Solder | Solder | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |