Amphenol Corporation Power Edge Card 10046971-001LF

Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 32P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-001LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 32P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10046971-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10046971-001LF
Power Edge Card 10046971-001LF
Power Edge Card, Power Edge Card connector, Power connectors, 2 x 32P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-001LF.

Power Edge Card, Power Edge Card connector, Power connectors, 2 x 32P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-001LF.

Supplier's Site Datasheet
Edgeboard Connectors - 609-2863-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2863-ND
Edgeboard Connectors 609-2863-ND
"64 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"64 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
429-10046971-001LF
Electronic Connector 429-10046971-001LF
Card Edge Connector, 64 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 10046971-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-001LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 64 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 10046971-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1030197-10046971-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1030197-10046971-001LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1030197-10046971-001LF
Win Source Part Number: 1030197-10046971-001 LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Power Edge Number of Positions: 64 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Kinked Pin, Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 42 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 32 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -5°C ~ 105°C Alternative Parts (Cross-Reference): 1761469-1; 1761468-1; 5532600-5; 10053363-200LF; 5530843-8; 5530843-510046971-00 1LF.; 10046971-001LF..; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2863,10046971001 LF,10046971-001LF-ND Base Product Number: 10046971

Win Source Part Number: 1030197-10046971-001LF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Power Edge
Number of Positions: 64 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Kinked Pin, Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 42
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 32
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -5°C ~ 105°C
Alternative Parts (Cross-Reference): 1761469-1; 1761468-1; 5532600-5; 10053363-200LF; 5530843-8; 5530843-510046971-001LF.; 10046971-001LF..;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-2863,10046971001LF,10046971-001LF-ND
Base Product Number: 10046971

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 03M1377 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
03M1377
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 03M1377
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Power Edge Card Vr 32Px2-10046971-001Lf Rohs Compliant Amphenol Communications Solutions - 38AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Vr 32Px2-10046971-001Lf Rohs Compliant Amphenol Communications Solutions
38AH3776
Power Edge Card Vr 32Px2-10046971-001Lf Rohs Compliant Amphenol Communications Solutions 38AH3776
POWER EDGE CARD VR 32PX2-10046971-001LF ROHS COMPLIANT: YES

POWER EDGE CARD VR 32PX2-10046971-001LF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10046971-001LF 609-2863-ND 429-10046971-001LF 1030197-10046971-001LF 03M1377 38AH3776
Product Name Power Edge Card Edgeboard Connectors Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions Power Edge Card Vr 32Px2-10046971-001Lf Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Solder To Board Kinked Pin, Solder SolderRoHS Compliant: Yes
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data