Amphenol Corporation SAS 10045782-001LF

Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Press-Fit Staggered, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10045782-001LF
Request a Quote Datasheet
Description
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Press-Fit Staggered, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10045782-001LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Press-Fit Staggered, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10045782-001LF

SAS, SAS 3.0 Connectors, Storage and Server Connector, Receptacle, Vertical, Press-Fit Staggered, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10045782-001LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2004-10045782-001LF
Electronic Connector 2004-10045782-001LF
Conn SAS RCP 29 POS Press Fit ST Thru-Hole 29 Terminal 1 Port Tray Product overview: 10045782-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10045782-001LF can be used for catalog matching and distributor lookup.

Conn SAS RCP 29 POS Press Fit ST Thru-Hole 29 Terminal 1 Port Tray Product overview: 10045782-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10045782-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10045782-001LF - 904841-10045782-001LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10045782-001LF
904841-10045782-001LF
Pluggable Connectors - 10045782-001LF 904841-10045782-001LF
Manufacturer: AMPHENOL Win Source Part Number: 904841-10045782-001L F Features: 29 Position SAS Receptacle Connector Press-Fit Through Hole Package: Tray Mounting: Through Hole Family Name: 10045782 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10045782001LF, 609-1548

Manufacturer: AMPHENOL
Win Source Part Number: 904841-10045782-001LF
Features: 29 Position SAS Receptacle Connector Press-Fit Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 10045782
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10045782001LF, 609-1548

Buy Now Datasheet
Pluggable Connector Assemblies - 609-1548-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1548-ND
Pluggable Connector Assemblies 609-1548-ND
29 Position SAS Receptacle Connector Press-Fit Through Hole

29 Position SAS Receptacle Connector Press-Fit Through Hole

Buy Now Datasheet
Pluggable Connectors - 10045782-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10045782-001LF
Pluggable Connectors 10045782-001LF
CONN SAS RCPT 29POS PRESSFIT PCB

CONN SAS RCPT 29POS PRESSFIT PCB

Supplier's Site Datasheet
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions - 12T2582 - Newark, An Avnet Company
Chicago, IL, United States
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions
12T2582
Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions 12T2582
SAS VERTICAL RECEPTACLE; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS VERTICAL RECEPTACLE; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10045782-001LF 2004-10045782-001LF 904841-10045782-001LF 609-1548-ND 10045782-001LF 12T2582
Product Name SAS Electronic Connector Pluggable Connectors - 10045782-001LF Pluggable Connector Assemblies Pluggable Connectors Sas Vertical Receptacle; No. Of Contacts Amphenol Communications Solutions
Termination Press-Fit Press-Fit Press Fit
Voltage Rating 500 volts
Current Rating 1.5 amps 1.5 amps
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data