PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10000TLF.
Manufacturer: AMPHENOL
Win Source Part Number: 904808-10018783-1000
Operating Temperature Range: -55°C ~ 85°C
Features: 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tray
Mounting: Through Hole
Family Name: 10018783
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-1960, 1001878310000TLF
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
36 Pos 2 Row Female Header, 2mm Pitch, Solder, Straight Product overview: 10018783-10000TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10000TL
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10018783-10000TLF | 904808-10018783-10000TLF | 609-1960-ND | 345-10018783-10000TLF | 53W2088 |
| Product Name | PCI Express | Card Edge Connectors - Edgeboard Connectors - 10018783-10000TLF | Edgeboard Connectors | Electronic Connector | Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | ||
| Voltage Rating | 300 volts | ||||
| Current Rating | 1.1 amps | 1.1 amps | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount | ||
| Gender | Female / Jack | Female / Jack |