Amphenol Corporation Power Edge Card 10035388-106LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-106LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-106LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10035388-106LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10035388-106LF
Power Edge Card 10035388-106LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-106LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-106LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
429-10035388-106LF
Electronic Connector 429-10035388-106LF
Card Edge Connector, 50 Contact(s), 2 Row(s), Female, Right Angle, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, LEAD FREE Product overview: 10035388-106LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-106LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 50 Contact(s), 2 Row(s), Female, Right Angle, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, LEAD FREE Product overview: 10035388-106LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-106LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10035388-106LF - 853557-10035388-106LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10035388-106LF
853557-10035388-106LF
Card Edge Connectors - Edgeboard Connectors - 10035388-106LF 853557-10035388-106LF
Manufacturer: AMPHENOL Win Source Part Number: 853557-10035388-106L F Series: Power Edge Features: Position Connector Package: Tray Family Name: 10035388 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853557-10035388-106LF
Series: Power Edge
Features: Position Connector
Package: Tray
Family Name: 10035388
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Edgeboard Connectors - 10035388-106LF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
10035388-106LF-ND
Edgeboard Connectors 10035388-106LF-ND
"50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions - 71Y6251 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
71Y6251
Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions 71Y6251
CARD EDGE CONN, DUAL SIDE, 50 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10035388-106LF 429-10035388-106LF 853557-10035388-106LF 10035388-106LF-ND 71Y6251
Product Name Power Edge Card Electronic Connector Card Edge Connectors - Edgeboard Connectors - 10035388-106LF Edgeboard Connectors Card Edge Conn, Dual Side, 50 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Geometry Right Angle Right Angle
Termination Solder To Board Solder
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
Unlock Full Specs
to access all available technical data