SAS, SAS, Storage and Server Connector, Receptacle, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10036587-001LF
I/O Connectors SAS connector Receptacle Right Angle Surface Mount 29 Positions Product overview: 10036587-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10036587-001LF can be used for catalog matching and distributor lookup.
29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle
CONN SAS RCPT 29POS SLD R/A SMD
SAS RIGHT-ANGLE RECEPTACLE; No. of Contacts:29Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10036587-001LF | 2004-10036587-001LF | 609-1538-ND | 10036587-001LF | 40P3615 |
| Product Name | SAS | SMD Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors | Sas Right-Angle Receptacle; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | PC Card Connector | SAS | |||
| Geometry | Right Angle | Receptacle | |||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 500 volts | 500 volts |