Amphenol Corporation Edgeboard Connectors 10018784-10201TLF

Description
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet
Description
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 609-2026-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2026-ND
Edgeboard Connectors 609-2026-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Connectors - 10018784-10201TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
PCI EXPRESS TH 64P

PCI EXPRESS TH 64P

Buy Now
Singapore, Singapore
Electronic Connector
345-10018784-10201TLF
Electronic Connector 345-10018784-10201TLF
64 Pos Card Edge Conn, Solder, ST Thru-Hole, 2mm Product overview: 10018784-10201TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10201TL F can be used for catalog matching and distributor lookup.

64 Pos Card Edge Conn, Solder, ST Thru-Hole, 2mm Product overview: 10018784-10201TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10201TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edge Connectors - 2208491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2208491
Edge Connectors 2208491
PCI EX/PCI Conn rcpt 64P VERT CARD EDGE

PCI EX/PCI Conn rcpt 64P VERT CARD EDGE

Supplier's Site
Edge Connectors - 2208490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2208490
Edge Connectors 2208490
PCI EX/PCI Conn rcpt 64P VERT CARD EDGE

PCI EX/PCI Conn rcpt 64P VERT CARD EDGE

Supplier's Site
Pci Express Th 64P-10018784-10201Tlf Rohs Compliant Amphenol Communications Solutions - 38AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Th 64P-10018784-10201Tlf Rohs Compliant Amphenol Communications Solutions
38AH3759
Pci Express Th 64P-10018784-10201Tlf Rohs Compliant Amphenol Communications Solutions 38AH3759
PCI EXPRESS TH 64P-10018784-10201TL F ROHS COMPLIANT: YES

PCI EXPRESS TH 64P-10018784-10201TLF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 53W2186 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
53W2186
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 53W2186
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 61AC8608 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
61AC8608
Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 61AC8608
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-2026-ND 10018784-10201TLF 345-10018784-10201TLF 2208491 38AH3759 53W2186 61AC8608
Product Name Edgeboard Connectors Connectors Electronic Connector Edge Connectors Pci Express Th 64P-10018784-10201Tlf Rohs Compliant Amphenol Communications Solutions Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack Male / Plug
Mounting Through Hole Through Hole Mount Through Hole Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data