Amphenol Corporation Electronic Connector 10018784-10211TLF

Description
64 Pos 2 Row Female Header, 2mm Pitch, Solder, Gold/Tin Product overview: 10018784-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10211TL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64 Pos 2 Row Female Header, 2mm Pitch, Solder, Gold/Tin Product overview: 10018784-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10211TL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
345-10018784-10211TLF
Electronic Connector 345-10018784-10211TLF
64 Pos 2 Row Female Header, 2mm Pitch, Solder, Gold/Tin Product overview: 10018784-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10211TL F can be used for catalog matching and distributor lookup.

64 Pos 2 Row Female Header, 2mm Pitch, Solder, Gold/Tin Product overview: 10018784-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10211TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-2030-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2030-ND
Edgeboard Connectors 609-2030-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions - 53W2191 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
53W2191
Card Edge Conn, Dual Side, 64 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions 53W2191
CARD EDGE CONN, DUAL SIDE, 64 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 345-10018784-10211TLF 609-2030-ND 53W2191
Product Name Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 64 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack Female / Jack
Termination Solder
Current Rating 1.1 amps
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 303-2343428-1 - ERSAELECTRONICS PTE. LTD.
Specs
Voltage Rating 100 volts
Current Rating 41.0 amps
View Details
5 suppliers
Screw Connectors - 36-1536-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details