Amphenol Corporation Compact Flash 10017963-E050TLF

Description
Compact Flash, Header Type 1, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of compact flash , part number 10017963-E050TLF.
Request a Quote Datasheet
Description
Compact Flash, Header Type 1, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of compact flash , part number 10017963-E050TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Flash - 10017963-E050TLF - Amphenol Communications Solutions
Nashua, NH, United States
Compact Flash
10017963-E050TLF
Compact Flash 10017963-E050TLF
Compact Flash, Header Type 1, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of compact flash , part number 10017963-E050TLF.

Compact Flash, Header Type 1, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of compact flash , part number 10017963-E050TLF.

Supplier's Site Datasheet
PC Card Sockets - 609-6432-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-6432-1-ND
PC Card Sockets 609-6432-1-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 609-6432-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-6432-2-ND
PC Card Sockets 609-6432-2-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
Cf Card Hdr Typw 1-10017963-E050Tlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 82R6859 - Newark, An Avnet Company
Chicago, IL, United States
Cf Card Hdr Typw 1-10017963-E050Tlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
82R6859
Cf Card Hdr Typw 1-10017963-E050Tlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 82R6859
CF CARD HDR TYPW 1-10017963-E050TLF / Tap/Rl RoHS Compliant: Yes

CF CARD HDR TYPW 1-10017963-E050TLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Compactflash Card, 50Pos; Memory / Card Type Amphenol Communications Solutions - 27AJ3832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Compactflash Card, 50Pos; Memory / Card Type Amphenol Communications Solutions
27AJ3832
Connector, Compactflash Card, 50Pos; Memory / Card Type Amphenol Communications Solutions 27AJ3832
CONNECTOR, COMPACTFLASH CARD, 50POS; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:-; No. of Contacts:50Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, COMPACTFLASH CARD, 50POS; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:-; No. of Contacts:50Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10017963-E050TLF 609-6432-1-ND 82R6859
Product Name Compact Flash PC Card Sockets Cf Card Hdr Typw 1-10017963-E050Tlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Mounting Screw and Nut Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PwrBlade+ ® - 10106262-B006007LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details