200 Pos 1.3mm Pitch Board-to-Board Header, Solder ST SMD Product overview: 10060910-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10060910-001LF can be used for catalog matching and distributor lookup.
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811806-10060910-001L
Packaging: Tray
Number of Positions: 200 Signal (100 Pair)
Pitch: 0.051" (1.30mm)
Mounting Style: SMD
Connector Type: Differential Pair Array, Male
Number of Rows: 18
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 18mm, 28mm
Height Above Board: 0.498" (12.64mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
CONN DIFF ARRAY PLUG 200POS SMD
STACKING CONNECTOR, PLUG, 200 POSITION, 1.3MM; Product Range:FCI GIG-Array Series; No. of Contacts:200Contacts
PCB CONNECTOR, PLUG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-10060910-001LF | 609-2868-ND | 811806-10060910-001LF | 10060910-001LF | 06M0991 | 93AJ5164 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 10060910-001LF | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 200 Position, 1.3Mm; Product Range Amphenol Communications Solutions | Pcb Connector, Plug Amphenol Communications Solutions |
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Solder | Surface Mount | ||||
| Voltage Rating | 500 volts | |||||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector |