CONN RCPT USB3.0 TYPEB 9POS R/A
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1003-024-02000 | 1175-1271-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 0.2 to 1.8 amps | 0.2 to 1.8 amps |