Quickie ®, Quickie ® IDC Cable-to-Board Connector System, Shrouded Header, Vertical, Through Hole, Double Row, 16 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-116ALF
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
QKE HDR SS STR DP / 300 ROHS COMPLIANT: YES
QKE HDR SS STR DP
CONN HEADER VERT 16POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10056844-116ALF | 10056844-116ALF-ND | 20M1674 | 10056844-116ALF |
| Product Name | Quickie ® | Headers, Male Pins | Qke Hdr Ss Str Dp / 300 Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps |