Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10062827-0810EDLF

Description
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6434-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6434-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6434-2-ND
"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-10062827-0810EDLF
SMD Electronic Connector 399-10062827-0810EDLF
0.50mm Flex Connector, VLP Series, 8 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, 0.7mm H, Halogen Free Product overview: 10062827-0810EDLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-10062827-0810EDL F can be used for catalog matching and distributor lookup.

0.50mm Flex Connector, VLP Series, 8 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, 0.7mm H, Halogen Free Product overview: 10062827-0810EDLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-10062827-0810EDLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.50Mm Flex Connector, Vlp Series, 8 Position, Lower Side Contact, Side Entry Surface Mount Zif Connector, 0.7Mm H, Halogen Free. / Tap/rl Rohs Compliant Amphenol Communications Solutions - 97W3289 - Newark, An Avnet Company
Chicago, IL, United States
0.50Mm Flex Connector, Vlp Series, 8 Position, Lower Side Contact, Side Entry Surface Mount Zif Connector, 0.7Mm H, Halogen Free. / Tap/rl Rohs Compliant Amphenol Communications Solutions
97W3289
0.50Mm Flex Connector, Vlp Series, 8 Position, Lower Side Contact, Side Entry Surface Mount Zif Connector, 0.7Mm H, Halogen Free. / Tap/rl Rohs Compliant Amphenol Communications Solutions 97W3289
0.50mm Flex Connector, VLP Series, 8 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, 0.7mm H, Halogen Free. / Tap/Rl RoHS Compliant: Yes

0.50mm Flex Connector, VLP Series, 8 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, 0.7mm H, Halogen Free. / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Fpc, R/a, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3859
Connector, Fpc, R/a, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3859
CONNECTOR, FPC, R/A, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:VLP Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:VLP Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 10062827-0810EDLF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
10062827-0810EDLF
FFC, FPC (Flat Flexible) Connector Assemblies 10062827-0810EDLF
CONN FPC BOTTOM 8POS 0.50MM R/A

CONN FPC BOTTOM 8POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-6434-2-ND 399-10062827-0810EDLF 97W3289 27AJ3859 10062827-0810EDLF
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector 0.50Mm Flex Connector, Vlp Series, 8 Position, Lower Side Contact, Side Entry Surface Mount Zif Connector, 0.7Mm H, Halogen Free. / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Fpc, R/a, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data