Amphenol Corporation PCI Express 10061913-103CLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-103CLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-103CLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-103CLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-103CLF
PCI Express 10061913-103CLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-103CLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-103CLF.

Supplier's Site Datasheet
Connectors Unreviewed - 10061913-103CLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
10061913-103CLF
Connectors Unreviewed 10061913-103CLF
OEM ITEM 516-530F-PCI EXPRESS EDGE

OEM ITEM 516-530F-PCI EXPRESS EDGE

Buy Now
Singapore, Singapore
Electronic Connector
345-10061913-103CLF
Electronic Connector 345-10061913-103CLF
164 Pos Female Header, 2 Row, Straight SMT, Tin/Ni Product overview: 10061913-103CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-103CLF can be used for catalog matching and distributor lookup.

164 Pos Female Header, 2 Row, Straight SMT, Tin/Ni Product overview: 10061913-103CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-103CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-2885-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2885-ND
Edgeboard Connectors 609-2885-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
CONN PCI EXP FEMALE 164POS 0.039 - 44-10061913-103CLF - Utmel Electronic Limited
Hong Kong, China
CONN PCI EXP FEMALE 164POS 0.039
44-10061913-103CLF
CONN PCI EXP FEMALE 164POS 0.039 44-10061913-103CLF
CONN PCI EXP FEMALE 164POS 0.039

CONN PCI EXP FEMALE 164POS 0.039

Supplier's Site
Card Edge Conn, Dual Side, 164Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 47P0601 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
47P0601
Card Edge Conn, Dual Side, 164Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 47P0601
CARD EDGE CONN, DUAL SIDE, 164POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Pci Express Smt 164P-10061913-103Clf Rohs Compliant Amphenol - 79AH8544 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Smt 164P-10061913-103Clf Rohs Compliant Amphenol
79AH8544
Pci Express Smt 164P-10061913-103Clf Rohs Compliant Amphenol 79AH8544
PCI EXPRESS SMT 164P-10061913-103CLF ROHS COMPLIANT: YES

PCI EXPRESS SMT 164P-10061913-103CLF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10061913-103CLF 10061913-103CLF 345-10061913-103CLF 609-2885-ND 44-10061913-103CLF 47P0601 79AH8544
Product Name PCI Express Connectors Unreviewed Electronic Connector Edgeboard Connectors CONN PCI EXP FEMALE 164POS 0.039 Card Edge Conn, Dual Side, 164Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions Pci Express Smt 164P-10061913-103Clf Rohs Compliant Amphenol
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector
Voltage Rating 300 volts 300 volts
Current Rating 1.1 amps 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data