Amphenol Corporation uTCA 10058835-1000LF

Description
uTCA, Surface Mount version, 0.76 um Gold plating, Amphenol is one of the leading manufacturers of micro-tca card edge connectors. Contact us today for more details of utca , part number 10058835-1000LF.
Request a Quote Datasheet
Description
uTCA, Surface Mount version, 0.76 um Gold plating, Amphenol is one of the leading manufacturers of micro-tca card edge connectors. Contact us today for more details of utca , part number 10058835-1000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
uTCA, Surface Mount version, 0.76 um Gold plating, Amphenol is one of the leading manufacturers of micro-tca card edge connectors. Contact us today for more details of utca , part number 10058835-1000LF.

uTCA, Surface Mount version, 0.76 um Gold plating, Amphenol is one of the leading manufacturers of micro-tca card edge connectors. Contact us today for more details of utca , part number 10058835-1000LF.

Supplier's Site Datasheet
Edgeboard Connectors - 609-3133-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-3133-ND
Edgeboard Connectors 609-3133-ND
"170 Position Female Connector MicroTCA™ Gold 0.029"" (0.75mm) Black"

"170 Position Female Connector MicroTCA™ Gold 0.029"" (0.75mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 10058835-1000LF - 760088-10058835-1000LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10058835-1000LF
760088-10058835-1000LF
Card Edge Connectors - Edgeboard Connectors - 10058835-1000LF 760088-10058835-1000LF
Manufacturer: Amphenol FCI Win Source Part Number: 760088-10058835-1000 LF Series: HPCE Packaging: Tray Number of Positions: 170 Pitch: 0.029" (0.75mm) Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Copper Alloy Gender: Female Mounting: SMD Card Type: MicroTCA Number of Positions/Bay/Row: 85 Card Thickness: 0.062" (1.57mm) Read Out: Dual Family Name: 10058835 Categories: Connectors, Interconnects Introduction Date: July 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760088-10058835-1000LF
Series: HPCE
Packaging: Tray
Number of Positions: 170
Pitch: 0.029" (0.75mm)
Color: Black
Operating Temperature Range: -40°C ~ 85°C
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Copper Alloy
Gender: Female
Mounting: SMD
Card Type: MicroTCA
Number of Positions/Bay/Row: 85
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Family Name: 10058835
Categories: Connectors, Interconnects
Introduction Date: July 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
349-10058835-1000LF
SMD Electronic Connector 349-10058835-1000LF
170 Pos 2 Row Receptacle, 0.75mm Pitch, Surface Mount Header Product overview: 10058835-1000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 349-10058835-1000LF can be used for catalog matching and distributor lookup.

170 Pos 2 Row Receptacle, 0.75mm Pitch, Surface Mount Header Product overview: 10058835-1000LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 349-10058835-1000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Bd To Bd 170 Pos 0.75Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions - 55AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Conn Bd To Bd 170 Pos 0.75Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions
55AC4972
Conn Bd To Bd 170 Pos 0.75Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions 55AC4972
CONN BD TO BD 170 POS 0.75MM SLDR ST SMD ROHS COMPLIANT: YES

CONN BD TO BD 170 POS 0.75MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10058835-1000LF 609-3133-ND 760088-10058835-1000LF 349-10058835-1000LF 55AC4972
Product Name uTCA Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 10058835-1000LF SMD Electronic Connector Conn Bd To Bd 170 Pos 0.75Mm Sldr St Smd Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder Solder
Voltage Rating 80 volts 80 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data