PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10002MLF.
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
98 Pos 2 Row Female Header, 2mm Pitch, Solder, Through Hole Product overview: 10018783-10002MLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10002ML
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
PCI EXPRESS TH 98P-10018783-10002ML
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10018783-10002MLF | 609-4476-ND | 345-10018783-10002MLF | 53W2091 | 79AH8510 |
| Product Name | PCI Express | Edgeboard Connectors | Through-Hole Electronic Connector | Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions | Pci Express Th 98P-10018783-10002Mlf Rohs Compliant Amphenol |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Voltage Rating | 300 volts | ||||
| Current Rating | 1.1 amps | 1.1 amps | |||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Through Hole | Through Hole Mount |