Amphenol Corporation Edgeboard Connectors 10018784-10202TLF

Description
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet
Description
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 609-2027-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-2027-ND
Edgeboard Connectors 609-2027-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-10018784-10202TLF
Electronic Connector 345-10018784-10202TLF
98 Pos 2 Row Female Header, 1.56mm Board, 2mm Pitch, Gold/Tin Product overview: 10018784-10202TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10202TL F can be used for catalog matching and distributor lookup.

98 Pos 2 Row Female Header, 1.56mm Board, 2mm Pitch, Gold/Tin Product overview: 10018784-10202TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018784-10202TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 53W2188 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
53W2188
Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 53W2188
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-2027-ND 345-10018784-10202TLF 53W2188
Product Name Edgeboard Connectors Electronic Connector Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 98 #
Unlock Full Specs
to access all available technical data