Amphenol Corporation SAS 10031567-001LF

Description
SAS, SAS, Storage and Server Connector, Receptacle, Vertical, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10031567-001LF
Request a Quote Datasheet
Description
SAS, SAS, Storage and Server Connector, Receptacle, Vertical, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10031567-001LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS, Storage and Server Connector, Receptacle, Vertical, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10031567-001LF

SAS, SAS, Storage and Server Connector, Receptacle, Vertical, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10031567-001LF

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-1533-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1533-ND
Pluggable Connector Assemblies 609-1533-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 10031567-001LF - 1120901-10031567-001LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10031567-001LF
1120901-10031567-001LF
Pluggable Connectors - 10031567-001LF 1120901-10031567-001LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1120901-10031567-001 LF Packaging: Tray Number of Positions: 29 Mounting Style: SMD Features: Board Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Receptacle Categories: Connectors, Interconnects Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1120901-10031567-001LF
Packaging: Tray
Number of Positions: 29
Mounting Style: SMD
Features: Board Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle
Categories: Connectors, Interconnects
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
500V 1.5A Electronic Connector
2004-10031567-001LF
500V 1.5A Electronic Connector 2004-10031567-001LF
29 Pos Female Receptacle, 1.27mm Pitch, 500V, 1.5A, SMT Product overview: 10031567-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10031567-001LF can be used for catalog matching and distributor lookup.

29 Pos Female Receptacle, 1.27mm Pitch, 500V, 1.5A, SMT Product overview: 10031567-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10031567-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Connector, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 39K6123 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions
39K6123
I/o Connector, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions 39K6123
I/O CONNECTOR, SAS, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:FCI 10031567 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONNECTOR, SAS, RCPT, 29POS, SMT; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:FCI 10031567 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 10031567-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10031567-001LF
Pluggable Connectors 10031567-001LF
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10031567-001LF 609-1533-ND 1120901-10031567-001LF 2004-10031567-001LF 39K6123 10031567-001LF
Product Name SAS Pluggable Connector Assemblies Pluggable Connectors - 10031567-001LF 500V 1.5A Electronic Connector I/o Connector, Sas, Rcpt, 29Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector SAS
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data