Amphenol Corporation Power Edge Card 10035388-102LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-102LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10035388-102LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10035388-102LF
Power Edge Card 10035388-102LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-102LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-102LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
429-10035388-102LF
Electronic Connector 429-10035388-102LF
Power Card Edge Connector, 50 Pos, 2.54mm, RA Thru-Hole, Solder Product overview: 10035388-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-102LF can be used for catalog matching and distributor lookup.

Power Card Edge Connector, 50 Pos, 2.54mm, RA Thru-Hole, Solder Product overview: 10035388-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edge Connectors - 1822516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1822516P
Edge Connectors 1822516P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Edge Connectors - 1822516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1822516
Edge Connectors 1822516
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Edge Connectors - 1822257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1822257
Edge Connectors 1822257
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 10035388-102LF - 760082-10035388-102LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10035388-102LF
760082-10035388-102LF
Card Edge Connectors - Edgeboard Connectors - 10035388-102LF 760082-10035388-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 760082-10035388-102L F Series: Power Edge Packaging: Tray Number of Positions: 50 (Power) Pitch: 0.100" (2.54mm) Color: Black Operating Temperature Range: -5°C ~ 105°C Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Family Name: 10035388 Categories: Connectors, Interconnects Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760082-10035388-102LF
Series: Power Edge
Packaging: Tray
Number of Positions: 50 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Operating Temperature Range: -5°C ~ 105°C
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Family Name: 10035388
Categories: Connectors, Interconnects
Introduction Date: September 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Edgeboard Connectors - 609-5302-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5302-ND
Edgeboard Connectors 609-5302-ND
"50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors - 10035388-102LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10035388-102LF
Connectors 10035388-102LF
OEM ITEM 517-52XF-EDGE CARD CONNEC

OEM ITEM 517-52XF-EDGE CARD CONNEC

Buy Now
Edgeboard Connectors - 10035388-102LF - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
10035388-102LF
Edgeboard Connectors 10035388-102LF
CONN EDGE DUAL FML 50POS 0.100

CONN EDGE DUAL FML 50POS 0.100

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Amphenol Communications Solutions - 01T1535 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Amphenol Communications Solutions
01T1535
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Amphenol Communications Solutions 01T1535
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site Datasheet
Power Edge Card Rar-25Px2 Rohs Compliant Amphenol - 79AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Rar-25Px2 Rohs Compliant Amphenol
79AH8522
Power Edge Card Rar-25Px2 Rohs Compliant Amphenol 79AH8522
POWER EDGE CARD RAR-25PX2 ROHS COMPLIANT: YES

POWER EDGE CARD RAR-25PX2 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
10035388-102LF
Connectors >> Card Edge Connectors 10035388-102LF
2.54mm Right-Angle 50P Push-Pull,P=2.54mm Card Edge Connectors ROHS

2.54mm Right-Angle 50P Push-Pull,P=2.54mm Card Edge Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10035388-102LF 429-10035388-102LF 1822516P 1822257 760082-10035388-102LF 609-5302-ND 10035388-102LF 10035388-102LF 01T1535 79AH8522 10035388-102LF
Product Name Power Edge Card Electronic Connector Edge Connectors Edge Connectors Card Edge Connectors - Edgeboard Connectors - 10035388-102LF Edgeboard Connectors Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Amphenol Communications Solutions Power Edge Card Rar-25Px2 Rohs Compliant Amphenol Connectors >> Card Edge Connectors
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Geometry Right Angle Right Angle Right Angle; Right angle Right Angle Right Angle
Termination Solder To Board Solder Solder Solder
Voltage Rating 1000 volts
Current Rating 6.0 to 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
3 suppliers
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details