Amphenol Corporation MINI USB 10033526-N3212LF

Description
MINI USB, MINI USB 2.0- B Type Receptacle conn. Right Angle Surface Mount Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10033526-N3212LF.
Request a Quote Datasheet
Description
MINI USB, MINI USB 2.0- B Type Receptacle conn. Right Angle Surface Mount Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10033526-N3212LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI USB, MINI USB 2.0- B Type Receptacle conn. Right Angle Surface Mount Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10033526-N3212LF.

MINI USB, MINI USB 2.0- B Type Receptacle conn. Right Angle Surface Mount Type, Amphenol is one of the leading manufacturers of MINI USB 2.0. Contact us today for more details of MINI USB 2.0, part number 10033526-N3212LF.

Supplier's Site Datasheet
USB Connectors - 2208494 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208494
USB Connectors 2208494
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208494P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208494P
USB Connectors 2208494P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208493 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208493
USB Connectors 2208493
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
SMD 1A Electronic Connector
2032-10033526-N3212LF
SMD 1A Electronic Connector 2032-10033526-N3212LF
USB-C Connector, 5 Pos, Right Angle, SMD, Female, 1A, 100VAC Product overview: 10033526-N3212LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10033526-N3212L F can be used for catalog matching and distributor lookup.

USB-C Connector, 5 Pos, Right Angle, SMD, Female, 1A, 100VAC Product overview: 10033526-N3212LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10033526-N3212LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 10033526-N3212LF - 1120903-10033526-N3212LF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10033526-N3212LF
1120903-10033526-N3212LF
Hard To Find - 10033526-N3212LF 1120903-10033526-N3212LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1120903-10033526-N32 12LF Packaging: Reel Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Copper Alloy Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1120903-10033526-N3212LF
Packaging: Reel
Mounting Style: SMT, Right Angle
Features: Board Guide, Solder Retention
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -25°C ~ 85°C
Shell/Shielding Material: Copper Alloy
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact

Buy Now
USB, DVI, HDMI Connector Assemblies - 609-4700-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4700-6-ND
USB, DVI, HDMI Connector Assemblies 609-4700-6-ND
USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-4700-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4700-1-ND
USB, DVI, HDMI Connector Assemblies 609-4700-1-ND
USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 609-4700-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-4700-2-ND
USB, DVI, HDMI Connector Assemblies 609-4700-2-ND
USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Connectors Unreviewed - 10033526-N3212LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
10033526-N3212LF
Connectors Unreviewed 10033526-N3212LF
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Conn Usb Rcp 5 Pos 0.8Mm Sldr Ra Smd 5Term Rohs Compliant Amphenol Communications Solutions - 61AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Conn Usb Rcp 5 Pos 0.8Mm Sldr Ra Smd 5Term Rohs Compliant Amphenol Communications Solutions
61AC3328
Conn Usb Rcp 5 Pos 0.8Mm Sldr Ra Smd 5Term Rohs Compliant Amphenol Communications Solutions 61AC3328
CONN USB RCP 5 POS 0.8MM SLDR RA SMD 5TERM ROHS COMPLIANT: YES

CONN USB RCP 5 POS 0.8MM SLDR RA SMD 5TERM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
10033526-N3212LF
USB Connectors 10033526-N3212LF
USB Connectors MINIUSB B TYPE RT ANGLE RECEPTACLE

USB Connectors MINIUSB B TYPE RT ANGLE RECEPTACLE

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 10033526-N3212LF - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
10033526-N3212LF
USB, DVI, HDMI Connector Assemblies 10033526-N3212LF
CONN RCPT MINI USB B 5POS SMD RA

CONN RCPT MINI USB B 5POS SMD RA

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
10033526-N3212LF
Connectors >> USB Connectors 10033526-N3212LF
1 Surface Mount,Right Angle 5P Female -25°C~+85°C Mini-B SMD USB Connectors ROHS

1 Surface Mount,Right Angle 5P Female -25°C~+85°C Mini-B SMD USB Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10033526-N3212LF 2208494 2032-10033526-N3212LF 1120903-10033526-N3212LF 609-4700-6-ND 10033526-N3212LF 61AC3328 10033526-N3212LF 10033526-N3212LF 10033526-N3212LF
Product Name MINI USB USB Connectors SMD 1A Electronic Connector Hard To Find - 10033526-N3212LF USB, DVI, HDMI Connector Assemblies Connectors Unreviewed Conn Usb Rcp 5 Pos 0.8Mm Sldr Ra Smd 5Term Rohs Compliant Amphenol Communications Solutions USB Connectors USB, DVI, HDMI Connector Assemblies Connectors >> USB Connectors
Connector Type PC Card Connector; USB USB USB - mini B USB USB USB
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Surface Mount Solder Solder Pad Solder
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting SMT, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount,Right Angle
Unlock Full Specs
to access all available technical data