x16 Vertical Card Edge Connector, 164 Positions, 1 mm (0.039 in.) Pitch
164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
PCI EXPRESS TH 164P-10018784-11003T
FCI | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 10018784-11003TLF | 609-2036-ND | 53W2197 |
Product Name | Board and Wire Connectors, Edge Card Connectors, PCI Express Connectors, Color (Housing)=Black | Edgeboard Connectors | Pci Express Th 164P-10018784-11003Tlf / Tray Rohs Compliant Amphenol Communications Solutions |
Connector Type | Card Edge Connector | ||
Termination | Nylon, Glass - Filled, UL94V-0 | ||
Voltage Rating | 300 volts | ||
Current Rating | 1.1 amps |