Amphenol Corporation Pluggable Connector Assemblies 10038064-001LF

Description
29 Position SAS Receptacle Connector Press-Fit Through Hole
Request a Quote Datasheet
Description
29 Position SAS Receptacle Connector Press-Fit Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-3957-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3957-ND
Pluggable Connector Assemblies 609-3957-ND
29 Position SAS Receptacle Connector Press-Fit Through Hole

29 Position SAS Receptacle Connector Press-Fit Through Hole

Buy Now Datasheet
Pluggable Connectors - 10038064-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10038064-001LF
Pluggable Connectors 10038064-001LF
CONN SAS RCPT 29POS PRESSFIT PCB

CONN SAS RCPT 29POS PRESSFIT PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-3957-ND 10038064-001LF
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SAS
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26723-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details