0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 26 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free and Lead Free Type., Amphenol is one of the leading manufacturers of flex 0.5 vlh-d. Contact us today for more details of flex 0.5 vlh-d , part number 10051922-2610EHLF.
"26 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"26 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 26POS 0.5MM R/A
Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD T/R Product overview: 10051922-2610EHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-2610EHL
10051922-2610EHLF-VL
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10051922-2610EHLF | 609-10051922-2610EHLFTR-ND | 350-10051922-2610EHLF | 43W7244 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | 10051922-2610Ehlf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |