Amphenol Corporation Pluggable Connector Assemblies 10044625-001LF

Description
32 Position SAS, 4x Header Connector Solder Through Hole
Request a Quote Datasheet
Description
32 Position SAS, 4x Header Connector Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-1603-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1603-ND
Pluggable Connector Assemblies 609-1603-ND
32 Position SAS, 4x Header Connector Solder Through Hole

32 Position SAS, 4x Header Connector Solder Through Hole

Buy Now Datasheet
Pluggable Connectors - 10044625-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10044625-001LF
Pluggable Connectors 10044625-001LF
CONN SAS 4X HEADER 32POS SLD PCB

CONN SAS 4X HEADER 32POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-1603-ND 10044625-001LF
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type Box Header; Header Connector; SAS, 4x
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 103675-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details