Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10062827-1010EDLF

Description
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6435-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6435-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6435-2-ND
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-10062827-1010EDLF
SMD Electronic Connector 350-10062827-1010EDLF
Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10062827-1010EDLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10062827-1010EDL F can be used for catalog matching and distributor lookup.

Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10062827-1010EDLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10062827-1010EDLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10062827-1010Edlf-Vlp-D 0.5Mm Fpc 10P / 6000 Rohs Compliant Amphenol Communications Solutions - 97W3290 - Newark, An Avnet Company
Chicago, IL, United States
10062827-1010Edlf-Vlp-D 0.5Mm Fpc 10P / 6000 Rohs Compliant Amphenol Communications Solutions
97W3290
10062827-1010Edlf-Vlp-D 0.5Mm Fpc 10P / 6000 Rohs Compliant Amphenol Communications Solutions 97W3290
10062827-1010EDLF-VL P-D 0.5MM FPC 10P / 6000 ROHS COMPLIANT: YES

10062827-1010EDLF-VLP-D 0.5MM FPC 10P / 6000 ROHS COMPLIANT: YES

Supplier's Site
Connector, Fpc, R/a, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3860
Connector, Fpc, R/a, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3860
CONNECTOR, FPC, R/A, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:VLP Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:VLP Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-6435-2-ND 350-10062827-1010EDLF 97W3290 27AJ3860
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector 10062827-1010Edlf-Vlp-D 0.5Mm Fpc 10P / 6000 Rohs Compliant Amphenol Communications Solutions Connector, Fpc, R/a, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data