Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 34 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-134LF
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
QKE HDR SS STR DP / Tube RoHS Compliant: Yes
CONN HEADER VERT 34POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10056844-134LF | 609-3020-ND | 51Y6547 | 10056844-134LF |
| Product Name | Quickie ® | Headers, Male Pins | Qke Hdr Ss Str Dp / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps |