Amphenol Corporation PCI Express 10061913-101PLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101PLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-101PLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-101PLF
PCI Express 10061913-101PLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101PLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-101PLF.

Supplier's Site Datasheet
Edgeboard Connectors - 609-5312-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5312-1-ND
Edgeboard Connectors 609-5312-1-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-5312-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5312-2-ND
Edgeboard Connectors 609-5312-2-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-5312-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5312-6-ND
Edgeboard Connectors 609-5312-6-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 10061913-101PLF - 904853-10061913-101PLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10061913-101PLF
904853-10061913-101PLF
Card Edge Connectors - Edgeboard Connectors - 10061913-101PLF 904853-10061913-101PLF
Manufacturer: AMPHENOL Win Source Part Number: 904853-10061913-101P LF Operating Temperature Range: -55°C ~ 85°C Features: 64 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Reel - TR Mounting: Surface Mount Family Name: 10061913 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-5312-6, 609-5312-1, 609-5312-2, 10061913-101PLF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 904853-10061913-101PLF
Operating Temperature Range: -55°C ~ 85°C
Features: 64 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10061913
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-5312-6, 609-5312-1, 609-5312-2, 10061913-101PLF-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
345-10061913-101PLF
SMD Electronic Connector 345-10061913-101PLF
Card Edge Connector, 64 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, ROHS COMPLIANT Product overview: 10061913-101PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-101PLF can be used for catalog matching and distributor lookup.

Card Edge Connector, 64 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, ROHS COMPLIANT Product overview: 10061913-101PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-101PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 64 Pos, Smd Rohs Compliant Amphenol Communications Solutions - 69AH4122 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64 Pos, Smd Rohs Compliant Amphenol Communications Solutions
69AH4122
Card Edge Conn, Dual Side, 64 Pos, Smd Rohs Compliant Amphenol Communications Solutions 69AH4122
CARD EDGE CONN, DUAL SIDE, 64 POS, SMD ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 64 POS, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3857 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
27AJ3857
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 27AJ3857
CARD EDGE CONN, DUAL SIDE, 64 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10061913-101PLF 609-5312-1-ND 904853-10061913-101PLF 345-10061913-101PLF 69AH4122 27AJ3857
Product Name PCI Express Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 10061913-101PLF SMD Electronic Connector Card Edge Conn, Dual Side, 64 Pos, Smd Rohs Compliant Amphenol Communications Solutions Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details