SD, SD card reader Push - Push Type, Amphenol is one of the leading manufacturers of flash memory products. Contact us today for more details of sd , part number 10067847-011RLF.
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Manufacturer: AMPHENOL
Win Source Part Number: 848556-10067847-011R
Features: Position Card Connector
Package: Reel - TR
Family Name: 10067847
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10067847-011RLF-ND, 609-5774-6, 609-5774-2, 609-5774-1
CONNECTOR, SD CARD, PUSH-PUSH, 11POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push;
CONNECTOR, SD CARD, PUSH-PUSH, 11POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push;
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10067847-011RLF | 609-5774-1-ND | 848556-10067847-011RLF | 64AC0946 |
| Product Name | SD | PC Card Sockets | Memory Connectors - PC Card Sockets - 10067847-011RLF | Connector, Sd Card, Push-Push, 11Pos; Memory / Card Type Amphenol Communications Solutions |
| Termination | Surface Mount |